20-W Stereo (2.1) Class-D Audio Amp w/ Audio Processing 48-HTQFP -40 to 85
20-W stereo, 41-W mono, 8- to 21.5-V, digital input open loop Class-D audio amplifier w/ 2.1 support 48-HTQFP -40 to 85 Product overview: TAS5731PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5731PHPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031887-TAS5731PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 41.5W x 1 @ 4 Ohm; 20.9W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP D MONO/STER 41.5W 48HTQFP
IC AMP D MONO/STER 41.5W 48HTQFP
IC AMP D MONO/STER 41.5W 48HTQFP
Audio Amplifiers 20W Stereo Class-D Audio Amp
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5731PHPR | 742-TAS5731PHPR | 031887-TAS5731PHPR | 296-30191-2-ND | TAS5731PHPR | TAS5731PHPR | TAS5731PHPR | TAS5731PHPR | TAS5731PHPR |
| Product Name | TAS5731 20-W Stereo (2.1) Class-D Audio Amp w/ Audio Processing | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5731PHPR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 21 volts | 3 to 3.6 volts | 21.5 to 3 volts | 8 to 21 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | Tape and Reel | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Surface Mount | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Output Power | 41.5 watts | 41.5 watts | 41.5 watts | 41.5 watts |