20-W Stereo (2.1) Class-D Audio Amp w/ Audio Processing 48-HTQFP -40 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
20-W stereo, 41-W mono, 8- to 21.5-V, digital input open loop Class-D audio amplifier w/ 2.1 support 48-HTQFP -40 to 85 Product overview: TAS5731PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5731PHP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936115-TAS5731PHP
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Package: 48-PowerTQFP
Package: Tray
Mounting: Surface Mount
Family Name: TAS5731
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34191-5, TAS5731PHP-ND
Audio Amplifiers 20W Stereo Class-D Audio Amp
IC AMP D MONO/STER 41.5W 48HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
AUDIO AMPLIFIER, CLASS D, 20W, HTQFP-48; Amplifier Class:D; No. of Channels:2 Channel; Output Power:20W; Supply Voltage Range:3V to 3.6V; Amplifier Case Style:HTQFP; No. of Pins:48Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5731PHP | 296-34191-5-ND | 742-TAS5731PHP | 936115-TAS5731PHP | TAS5731PHP | TAS5731PHP | TAS5731PHP | 76T8032 |
| Product Name | TAS5731 20-W Stereo (2.1) Class-D Audio Amp w/ Audio Processing | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5731PHP | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifier, Class D, 20W, Htqfp-48; Amplifier Class Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 21 volts | 21.5 to 3 volts | 8 to 21 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | 48-PowerTQFP | Rail/Tube | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |