30-W Stereo Digital Audio Power Amplifier with DSP and 2.1 Mode 48-HTQFP -40 to 85
30-W stereo, 66-W mono, 8- to 26.4-V, digital input open loop Class-D audio amplifier w/ 2.1 support 48-HTQFP -40 to 85 Product overview: TAS5731MPHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5731MPHPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 123168-TAS5731MPHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 69.6W x 1 @ 4 Ohm, 37.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Consumer Electronics
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP D MONO/STER 69.6W 48HTQFP
IC AMP D MONO/STER 69.6W 48HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 30-W Stereo Digital Audio Pwr Amp
IC AMP D MONO/STER 69.6W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5731MPHPR | 742-TAS5731MPHPR | 123168-TAS5731MPHPR | 296-40563-2-ND | TAS5731MPHPR | TAS5731MPHPR | TAS5731MPHPR | TAS5731MPHPR | TAS5731MPHPR |
| Product Name | TAS5731M 30-W Stereo Digital Audio Power Amplifier with DSP and 2.1 Mode | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5731MPHPR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 3 to 3.6 volts | 3 to 3.6 volts | 26.4 to 3 volts | 3 to 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | Tape and Reel | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Surface Mount | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Output Power | 69.6 watts | 69.6 watts | 69.6 watts | 69.6 watts |