The TAS5731MPHP is a 30-W, two-channel digital audio power amplifier with DSP and 2.1 mode support, designed for driving stereo bridge-tied speakers. It operates from an 8-V to 24-V supply range and achieves up to 90% efficiency. The device is housed in a 48-pin HTQFP package with a body size of 7.00 mm × 7.00 mm and operates over a temperature range of -40°C to 85°C. It supports 2-Ω single-ended and 4-Ω bridge-tied load configurations and integrates programmable speaker EQ and dynamic range control. The TAS5731MPHP is a slave-only device accepting I2S input from 8 kHz to 48 kHz and uses a PWM switching frequency between 352 kHz and 384 kHz depending on the input sample rate.
30-W Stereo Digital Audio Power Amplifier with DSP and 2.1 Mode 48-HTQFP -40 to 85
30-W stereo, 66-W mono, 8- to 26.4-V, digital input open loop Class-D audio amplifier w/ 2.1 support 48-HTQFP -40 to 85 Product overview: TAS5731MPHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5731MPHP can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Win Source Part Number: 1006891-TAS5731MPHP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 69.6W x 1 @ 4Ohm, 37.2W x 2 @ 8Ohm
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-37131-2-ND,296-3
Base Product Number: TAS5731
IC AMP D MONO/STER 69.6W 48HTQFP
Audio Amplifiers 30-W Stereo Digital Audio Pwr Amp
IC AMP D MONO/STER 69.6W 48HTQFP
IC, PWR AMP, 30W, HTQFP-48; Output Power:37.2W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTQFP; No. of Pins:48Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TAS5731MPHP | 742-TAS5731MPHP | 296-37131-ND | 1006891-TAS5731MPHP | TAS5731MPHP | TAS5731MPHP | TAS5731MPHP | 26AJ9778 | TAS5731MPHP |
| Product Name | TAS5731M 30-W Stereo Digital Audio Power Amplifier with DSP and 2.1 Mode | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Ic, Pwr Amp, 30W, Htqfp-48; Output Power Texas Instruments | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 3 to 3.6 volts | 3 to 3.6 volts | 26.4 to 3 volts | 3 to 3.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | Tape and Reel | 48-PowerTQFP | 48-PowerTQFP | 48-PowerTQFP | QFP; 48-PowerTQFP | |||
| Features | Thermal Shutdown Protection |