Manufacturer: Texas Instruments
Win Source Part Number: 796343-TAS5731EVM
Output Type: 2-Channel (Stereo) with Subwoofer
Operating Supply Voltage: 8 V ~ 26 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5731
Max Output Power x Channels @ Load: 41.5W x 1 @ 4 Ohm; 20.9W x 2 @ 8 Ohm
Family Name: TAS5731
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796343-TAS5731EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5731EVM |
| Supply Voltage (VS) | 8 to 26 volts |