Texas Instruments Evaluation Boards - Audio Amplifiers - TAS5729MDEVM TAS5729MDEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 796341-TAS5729MDEVM Series: DirectPath Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5729MD Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: June 14, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796341-TAS5729MDEVM Series: DirectPath Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5729MD Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: June 14, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - TAS5729MDEVM - 796341-TAS5729MDEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - TAS5729MDEVM
796341-TAS5729MDEVM
Evaluation Boards - Audio Amplifiers - TAS5729MDEVM 796341-TAS5729MDEVM
Manufacturer: Texas Instruments Win Source Part Number: 796341-TAS5729MDEVM Series: DirectPath Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TAS5729MD Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: June 14, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796341-TAS5729MDEVM
Series: DirectPath
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5729MD
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 14, 2013
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 796341-TAS5729MDEVM
Product Name Evaluation Boards - Audio Amplifiers - TAS5729MDEVM
Operation Class Class D
Unlock Full Specs
to access all available technical data