25-W Digital Audio Power Amplifier with EQ and 2-Band DRC 48-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
25-W mono, 8- to 26-V supply, digital input, open loop Class-D audio amplifier w/ speaker EQ & DRC 48-HTQFP 0 to 85 Product overview: TAS5727PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5727PHP can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 41.5W 48HTQFP
Audio Amplifiers 25W Digital Audio Power Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5727PHP | 296-32736-ND | 742-TAS5727PHP | TAS5727PHP | TAS5727PHP | TAS5727PHP |
| Product Name | TAS5727 25-W Digital Audio Power Amplifier with EQ and 2-Band DRC | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTQFP | 48-PowerTQFP | Tray | 48-PowerTQFP | QFP; 48-PowerTQFP | |
| Features | Thermal Shutdown Protection |