15-W mono, 4.5- to 17-V supply, digital input Class-D audio amplifier 32-VQFN -25 to 85 Product overview: TAS5722LRSMT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5722LRSMT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
IC AMP CLASS D MONO 15W 32VQFN
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
IC AMP CLASS D MONO 15W 32VQFN
Audio Amplifiers 20-W Mono Digital Input Class-D Audio Amplifier with 1.8-V Digital I/O 32-VQFN -25 to 85
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-TAS5722LRSMT | 296-45465-2-ND | TAS5722LRSMT | TAS5722LRSMT | TAS5722LRSMT | TAS5722LRSMT |
| Product Name | VQFN Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to ? volts | 4.5 to 17 volts | 4.5 to 17 volts | 17 to 4.5 volts | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Output Power | 15 watts | 15 watts | 15 watts | |||
| Operation Class | Class D | Class D |