Manufacturer: Texas Instruments
Win Source Part Number: 899066-TAS5722LRSMR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5722
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45455-2, 296-45455-1, 296-45455-6, TAS5722LRSMR-ND
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
15-W mono, 4.5- to 17-V supply, digital input Class-D audio amplifier 32-VQFN -25 to 85 Product overview: TAS5722LRSMR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5722LRSMR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
IC AMP CLASS D MONO 15W 32VQFN
IC AMP CLASS D MONO 15W 32VQFN
IC AMP CLASS D MONO 15W 32VQFN
Audio Amplifiers 20-W Mono Digital Input Class-D Audio Amplifier with 1.8-V Digital I/O 32-VQFN -25 to 85
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 899066-TAS5722LRSMR | 296-45455-6-ND | 742-TAS5722LRSMR | TAS5722LRSMR | TAS5722LRSMR | TAS5722LRSMR | TAS5722LRSMR | TAS5722LRSMR |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5722LRSMR | Audio Amplifiers | VQFN Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 32-VQFN (4x4) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | Surface Mount | 32-VFQFN Exposed Pad | |||
| Supply Voltage (VS) | 4.5 to 17 volts | 4.5 to ? volts | 4.5 to 17 volts | 17 to 4.5 volts |