15-W Stereo (2.1) Class-D Audio Amp w/ Integrated HP Amplifier Audio Processing 48-HTSSOP 0 to 85
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 10W Class-AB 48-Pin HTSSOP EP T/R Product overview: TAS5721DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5721DCAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 111963-TAS5721DCAR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Family Name: TAS5721
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTSSOP
Dimension: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26.4 V
Alternative Parts (Cross-Reference): TAS5721DCA;
Introduction Date: August 06, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
Audio Amplifiers 15W Stereo Class-D Audio Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
IC AMP CLASS D STER 10W 48HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5721DCAR | 742-TAS5721DCAR | 111963-TAS5721DCAR | 296-34816-2-ND | TAS5721DCAR | TAS5721DCAR | TAS5721DCAR | TAS5721DCAR | TAS5721DCAR |
| Product Name | TAS5721 15-W Stereo (2.1) Class-D Audio Amp w/ Integrated HP Amplifier Audio Processing | 10W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5721DCAR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 26.4 volts | 8 to 26.4 volts | 8 to 26.4 volts | 26.4 to 8 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTSSOP | HTSSOP EP | SSOP; SOP; TSSOP; 48-HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Surface Mount | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 48-PowerTFSOP (0.240, 6.10mm Width) | ||
| Number of Pins | 48 |