15-W Stereo (2.1) Class-D Audio Amp w/ Integrated HP Amplifier Audio Processing 48-HTSSOP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 10W Class-AB 48-Pin HTSSOP EP Tube Product overview: TAS5721DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5721DCA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264153-TAS5721DCA
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Alternative Parts (Cross-Reference): TAS5721DCAR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: TAS5721
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 26.4V
Max Output Power x Channels at Load: 10W x 2 at 8Ohm
IC AMP CLASS D STER 10W 48HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers 15W Stereo Class-D Audio Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5721DCA | TAS5721DCA-ND | 742-TAS5721DCA | 1264153-TAS5721DCA | TAS5721DCA | TAS5721DCA | TAS5721DCA |
| Product Name | TAS5721 15-W Stereo (2.1) Class-D Audio Amp w/ Integrated HP Amplifier Audio Processing | Audio Amplifiers | 10W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5721DCA | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 26.4 volts | 8 to 26.4 volts | 26.4 to 8 volts | 8 to 26.4 volts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | HTSSOP EP | 48-PowerTFSOP (0.240, 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection |