Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1105503-TAS5720MRSMT
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 32-VQFN (4x4)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 4.5 V to 26.4 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing, Computers & Computer Peripherals, Test & Measurement, Consumer Electronics
20-W mono, 4.5- to 26.4-V supply, digital input Cass-D audio amplifier 32-VQFN -25 to 85 Product overview: TAS5720MRSMT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5720MRSMT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
IC AMP CLASS D MONO 20W 32VQFN
IC AMP CLASS D MONO 20W 32VQFN
IC AMP CLASS D MONO 20W 32VQFN
Audio Amplifiers Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V 32-VQFN -25 to 85
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-43978-6-ND | 1105503-TAS5720MRSMT | 742-TAS5720MRSMT | TAS5720MRSMT | TAS5720MRSMT | TAS5720MRSMT | TAS5720MRSMT | TAS5720MRSMT |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5720MRSMT | VQFN Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 4.5 to ? volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | |||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |