Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
IC AUDIO AMP D 32-VQFN
IC AUDIO AMP D 32-VQFN
Win Source Part Number: 1141078-TAS5720MRSMR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4Ohm
Voltage - Supply: 4.5V ~ 26.4V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TAS5720
20-W mono, 4.5- to 26.4-V supply, digital input Cass-D audio amplifier 32-VQFN -25 to 85 Product overview: TAS5720MRSMR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5720MRSMR can be used for catalog matching and distributor lookup.
Audio Amplifiers Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V 32-VQFN -25 to 85
IC AMP CLASS D MONO 20W 32VQFN
IC AMP CLASS D MONO 20W 32VQFN
IC AMP CLASS D MONO 20W 32VQFN
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 296-TAS5720MRSMRTR-ND | 1141078-TAS5720MRSMR | 742-TAS5720MRSMR | TAS5720MRSMR | TAS5720MRSMR | TAS5720MRSMR | TAS5720MRSMR | TAS5720MRSMR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | VQFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 26.4 volts | 4.5 to 26.4 volts | 4.5 to ? volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | |||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |