20-W mono, 4.5- to 16.5-V supply, digital input Cass-D audio amplifier 32-VQFN -25 to 85 Product overview: TAS5720LRSMR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5720LRSMR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 899065-TAS5720LRSMR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5720
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Amplifiers Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 16.5V 32-VQFN -25 to 85
Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
IC AMP CLASS D MONO 20W 32VQFN
IC AMP CLASS D MONO 20W 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TAS5720LRSMR | TAS5720LRSMR-ND | 899065-TAS5720LRSMR | TAS5720LRSMR | TAS5720LRSMR | TAS5720LRSMR | TAS5720LRSMR |
| Product Name | VQFN Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5720LRSMR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to ? volts | 4.5 to 16.5 volts | 4.5 to 16.5 volts | 16.5 to 4.5 volts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Number of Pins | 32 | 32 | |||||
| Features | Thermal Shutdown Protection | ||||||
| Output Power | 20 watts | 20 watts | 20 watts |