TAS5720A-Q1 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Win Source Part Number: 1098015-TAS5720A-Q1E
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5720A-Q1
Board Type: Fully Populated
Voltage - Supply: 4.5V ~ 26V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: 296-50674
Base Product Number: TAS5720
DEVELOPMENT AMPLIFIER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-50674-ND | 1098015-TAS5720A-Q1EVM | TAS5720A-Q1EVM |
| Product Name | Audio Amplifier Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards |
| Manufacturer | Texas Instruments |