Digital input stereo amplifier with integrated CAP free headphone amp 48-HTQFP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083518-TAS5719PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
15-W stereo, 4.5- to 26-V, digital input, open loop Class-D amplifier w/ integrated cap free HP 48-HTQFP 0 to 85 Product overview: TAS5719PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5719PHPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 15W 48HTQFP
Audio Amplifiers Dig In stereo amp
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 15W 48HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5719PHPR | 083518-TAS5719PHPR | 742-TAS5719PHPR | 296-TAS5719PHPRTR-ND | TAS5719PHPR | TAS5719PHPR | TAS5719PHPR | TAS5719PHPR |
| Product Name | TAS5719 Digital input stereo amplifier with integrated CAP free headphone amp | Linear - Linear - Amplifiers - Audio - TAS5719PHPR | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | Tape and Reel | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 26 to 3 volts | ||||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |