TAS5717 Digital input stereo amplifier with integrated CAP free headphone amp 48-HTQFP 0 to 85
Audio Amp Headphone/Speaker 2-CH Stereo 10W Class-AB 48-Pin HTQFP EP T/R Product overview: TAS5717PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5717PHPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 031885-TAS5717PHPR
Packaging: Reel - TR
Type: Class D
Features: Thermal and Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Audio Amplifiers I2S Class D Aud Amp
IC AMP CLASS D STER 10W 48HTQFP
IC AMP CLASS D STER 10W 48HTQFP
IC AMP CLASS D STER 10W 48HTQFP
IC, AMP, STEREO, DIG INPUT, 48HTQFP; Output Power:15W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:3V to 3.6V; Amplifier Case Style:HTQFP; No. of Pins:48Pins; Load Impedance:8ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TAS5717PHPR | 742-TAS5717PHPR | 296-28062-1-ND | 031885-TAS5717PHPR | TAS5717PHPR | TAS5717PHPR | TAS5717PHPR | TAS5717PHPR | 28AH5244 | TAS5717PHPR |
| Product Name | TAS5717 TAS5717 Digital input stereo amplifier with integrated CAP free headphone amp | 10W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5717PHPR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp, Stereo, Dig Input, 48Htqfp; Output Power Texas Instruments | Audio Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | HTQFP | Tape and Reel | 48-PowerTQFP | QFP; 48-HTQFP (7x7) | Surface Mount | 48-PowerTQFP | QFP; 48-PowerTQFP | |||
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |