TAS5717 Digital input stereo amplifier with integrated CAP free headphone amp 48-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
Audio Amplifiers Dig In stereo amp
IC AMP CLASS D STER 10W 48HTQFP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTQFP (7x7)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5717PHP | TAS5717PHP-ND | TAS5717PHP | TAS5717PHP | TAS5717PHP |
| Product Name | TAS5717 TAS5717 Digital input stereo amplifier with integrated CAP free headphone amp | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||
| Package Type | HTQFP | 48-PowerTQFP | 48-PowerTQFP | QFP; 48-PowerTQFP | |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Output Power | 10 watts | 10 watts |