Manufacturer: Texas Instruments
Win Source Part Number: 796339-TAS5717EVM
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 3 V ~ 3.6 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5717
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Family Name: TAS5717
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796339-TAS5717EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5717EVM |
| Supply Voltage (VS) | 3 to 3.6 volts |