Texas Instruments TAS5715 25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection TAS5715PHP

Description
25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection 48-HTQFP 0 to 85
Request a Quote Datasheet
Description
25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection 48-HTQFP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5715 25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection - TAS5715PHP - Texas Instruments
Dallas, TX, United States
TAS5715 25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection
TAS5715PHP
TAS5715 25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection TAS5715PHP
25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection 48-HTQFP 0 to 85

25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection 48-HTQFP 0 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5715PHP - 083459-TAS5715PHP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5715PHP
083459-TAS5715PHP
Linear - Linear - Amplifiers - Audio - TAS5715PHP 083459-TAS5715PHP
Manufacturer: Texas Instruments Win Source Part Number: 083459-TAS5715PHP Packaging: Reel - TR Type: Class D Features: Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 41.5W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-HTQFP (7x7) Dimension: 48-TQFP Exposed Pad Supply Voltage - Operating: 8 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 083459-TAS5715PHP
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 41.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-TAS5715PHP
Audio Amplifier 742-TAS5715PHP
25-W stereo, 8- to 26-V, digital input, open loop Class-D audio amplifier with EQ, DRC, & HP 48-HTQFP 0 to 85 Product overview: TAS5715PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5715PHP can be used for catalog matching and distributor lookup.

25-W stereo, 8- to 26-V, digital input, open loop Class-D audio amplifier with EQ, DRC, & HP 48-HTQFP 0 to 85 Product overview: TAS5715PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5715PHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-32734-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-32734-ND
Audio Amplifiers 296-32734-ND
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Buy Now Datasheet
Audio Amplifiers - TAS5715PHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5715PHP
Audio Amplifiers TAS5715PHP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5715PHP
Audio Amplifiers TAS5715PHP
Audio Amplifiers 25W Stereo I2S Audio Amp

Audio Amplifiers 25W Stereo I2S Audio Amp

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5715PHP
Integrated Circuits (ICs) - Linear - Amplifiers TAS5715PHP
IC AMP CLSS D STER 41.5W 48HTQFP

IC AMP CLSS D STER 41.5W 48HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number TAS5715PHP 083459-TAS5715PHP 742-TAS5715PHP 296-32734-ND TAS5715PHP TAS5715PHP TAS5715PHP
Product Name TAS5715 25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection Linear - Linear - Amplifiers - Audio - TAS5715PHP Audio Amplifier Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 3.6 volts 8 to 26 volts 8 to 26 volts 8 to 26 volts 26 to 8 volts
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type HTQFP QFP; 48-HTQFP (7x7) Tray 48-PowerTQFP QFP; 48-PowerTQFP 48-PowerTQFP
Output Power 41.5 watts 41.5 watts 41.5 watts
Unlock Full Specs
to access all available technical data