Manufacturer: Texas Instruments
Win Source Part Number: 196320-TAS5713PHPRG4
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel(TR)
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Package: 48-TQFP Exposed Pad
Manufacturer Device Package: 48-HTQFP (7x7)
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 26 V
Max Output Power x Channels @ Load: 25W x 2 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 196320-TAS5713PHPRG4 |
| Product Name | Integrated Circuits(ICs) |