Manufacturer: Texas Instruments
Win Source Part Number: 796338-TAS5713PHPEVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 26 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5713PHP
Max Output Power x Channels @ Load: 25W x 2 @ 8 Ohm
Family Name: TAS5713
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796338-TAS5713PHPEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5713PHPEVM |
| Supply Voltage (VS) | 8 to 26 volts |