20-W Stereo I2S Audio Amplifier with Speaker EQ, DRC, and 2.1 support 48-HTQFP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 031882-TAS5711PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo, 2.1) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 21W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo, 2.1) or 4-Channel (Quad) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo, 2.1) or 4-Channel (Quad) Class D 48-HTQFP (7x7)
Audio Amp Speaker 1-CH Mono/2-CH Stereo 21W Class-D 48-Pin HTQFP EP T/R Product overview: TAS5711PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 21W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5711PHPR can be used for catalog matching and distributor lookup.
Audio Amplifiers 2-Channel Dig Audio Amp
IC AMP D DUAL/QUAD 21W 48HTQFP
IC AMP D DUAL/QUAD 21W 48HTQFP
Amplifier IC 2-Channel (Stereo, 2.1) or 4-Channel (Quad) Class D 48-HTQFP (7x7)
IC AMP D DUAL/QUAD 21W 48HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5711PHPR | 031882-TAS5711PHPR | 296-25564-2-ND | 742-TAS5711PHPR | TAS5711PHPR | TAS5711PHPR | TAS5711PHPR | TAS5711PHPR | TAS5711PHPR |
| Product Name | TAS5711 20-W Stereo I2S Audio Amplifier with Speaker EQ, DRC, and 2.1 support | Linear - Linear - Amplifiers - Audio - TAS5711PHPR | Audio Amplifiers | 21W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | HTQFP EP | 48-PowerTQFP | Surface Mount | QFP; 48-PowerTQFP | ||
| Output Power | 21 watts | 21 watts | 21 watts | 21 watts |