Manufacturer: Texas Instruments
Win Source Part Number: 796337-TAS5711PHPEVM
Output Type: 2-Channel (Stereo, 2.1) or 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 26 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5711PHP
Max Output Power x Channels @ Load: 21W x 2 @ 8 Ohm
Family Name: TAS5711
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796337-TAS5711PHPEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5711PHPEVM |
| Supply Voltage (VS) | 8 to 26 volts |