Texas Instruments Dual 20.6W Audio Amplifier TAS5709PHPRG4

Description
20.6W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP48, 7 X 7 MM, GREEN, PLASTIC, HTQFP-48 Product overview: TAS5709PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20.6W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP48, 7 X 7 MM, GREEN, PLASTIC, HTQFP-48 Product overview: TAS5709PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20.6W Audio Amplifier - 742-TAS5709PHPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20.6W Audio Amplifier
742-TAS5709PHPRG4
Dual 20.6W Audio Amplifier 742-TAS5709PHPRG4
20.6W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP48, 7 X 7 MM, GREEN, PLASTIC, HTQFP-48 Product overview: TAS5709PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHPRG4 can be used for catalog matching and distributor lookup.

20.6W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP48, 7 X 7 MM, GREEN, PLASTIC, HTQFP-48 Product overview: TAS5709PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TAS5709PHPRG4 - 054682-TAS5709PHPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5709PHPRG4
054682-TAS5709PHPRG4
Linear - Linear - Amplifiers - Audio - TAS5709PHPRG4 054682-TAS5709PHPRG4
Manufacturer: Texas Instruments Win Source Part Number: 054682-TAS5709PHPRG4 Packaging: Reel - TR Type: Class D Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-HTQFP (7x7) Dimension: 48-TQFP Exposed Pad Supply Voltage - Operating: 8 V to 24 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054682-TAS5709PHPRG4
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC AMP AUDIO PWR 20.6W D 48TQFP - 815-TAS5709PHPRG4 - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR 20.6W D 48TQFP
815-TAS5709PHPRG4
IC AMP AUDIO PWR 20.6W D 48TQFP 815-TAS5709PHPRG4
IC AMP AUDIO PWR 20.6W D 48TQFP

IC AMP AUDIO PWR 20.6W D 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TAS5709PHPRG4 054682-TAS5709PHPRG4 815-TAS5709PHPRG4
Product Name Dual 20.6W Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5709PHPRG4 IC AMP AUDIO PWR 20.6W D 48TQFP
RoHS Compliant RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Tape and Reel QFP; 48-HTQFP (7x7)
Supply Voltage (VS) 8 to 24 volts
Output Power 20.6 watts 20.6 watts
Unlock Full Specs
to access all available technical data