20.6W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP48, 7 X 7 MM, GREEN, PLASTIC, HTQFP-48 Product overview: TAS5709PHPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264146-TAS5709PHPG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TAS5709PHPG4 | 1264146-TAS5709PHPG4 |
| Product Name | Dual 20.6W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5709PHPG4 |
| RoHS Compliant | RoHS |