20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amp Speaker 2-CH Stereo 20.6W Class-D 48-Pin HTQFP EP Tray Product overview: TAS5709APHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709APHP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264145-TAS5709APHP
Packaging: Tray
Type: Class D
Mounting Style: SMD
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5709A
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 24V
Max Output Power x Channels at Load: 20.6W x 2 at 8Ohm
Audio Amplifiers 20W Stereo I2S Aud Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 20.6W 48HTQFP
IC AMP CLSS D STER 20.6W 48HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5709APHP | TAS5709APHP-ND | 742-TAS5709APHP | 1264145-TAS5709APHP | TAS5709APHP | TAS5709APHP | TAS5709APHP | TAS5709APHP |
| Product Name | TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC | Audio Amplifiers | 20.6W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5709APHP | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 8 to 24 volts | 8 to 24 volts | 24 to 8 volts | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTQFP | 48-PowerTQFP | HTQFP EP | QFP; 48-PowerTQFP | 48-PowerTQFP | |||
| Features | Thermal Shutdown Protection |