The TAS5708PHP is a 20-W stereo digital audio power amplifier with integrated speaker EQ and dynamic range control, designed for driving bridge-tied loads from a 10-V to 26-V supply. It features a 32-bit audio datapath, 14 biquad filters, and closed-loop feedback for reduced distortion from supply ripple. The device supports I2S, LJ, and RJ audio formats with sample rates from 8 kHz to 48 kHz and includes automatic sample rate detection. It is housed in a 48-pin HTQFP (PHP) package measuring 9.6 mm by 9.6 mm with a height of 1.5 mm, and is rated for operation from 0 °C to 85 °C.
20-W Stereo Closed-Loop I2S Audio Power Amplifier with Speaker EQ and DRC 48-HTQFP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083469-TAS5708PHP
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
20-W stereo, 10- to 26-V supply, digital input, closed loop Class-D audio amplifier w/ EQ & DRC 48-HTQFP 0 to 85 Product overview: TAS5708PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5708PHP can be used for catalog matching and distributor lookup.
Audio Amplifiers 20W St Closed-Loop I2S In Aud Pwr Amp
IC AMP CLSS D STER 20.2W 48HTQFP
IC AMP CLSS D STER 20.2W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5708PHP | 083469-TAS5708PHP | 296-32729-ND | 742-TAS5708PHP | TAS5708PHP | TAS5708PHP | TAS5708PHP | TAS5708PHP |
| Product Name | TAS5708 20-W Stereo Closed-Loop I2S Audio Power Amplifier with Speaker EQ and DRC | Linear - Linear - Amplifiers - Audio - TAS5708PHP | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 3.6 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Tray | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Output Power | 20.2 watts | 20.2 watts | 20.2 watts | 20.2 watts |