Manufacturer: Texas Instruments
Win Source Part Number: 796336-TAS5707EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 24 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5707
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Family Name: TAS5707
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796336-TAS5707EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5707EVM |
| Supply Voltage (VS) | 8 to 24 volts |