20-W Stereo Digital Audio Power Amplifier with EQ and DRC 48-HTQFP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 031878-TAS5707APHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amp Speaker 2-CH Stereo 20.6W Class-AB 48-Pin HTQFP EP T/R Product overview: TAS5707APHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5707APHPR can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 20.6W 48HTQFP
IC AMP CLSS D STER 20.6W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5707APHPR | 031878-TAS5707APHPR | 296-25484-2-ND | 742-TAS5707APHPR | TAS5707APHPR | TAS5707APHPR | TAS5707APHPR |
| Product Name | TAS5707A 20-W Stereo Digital Audio Power Amplifier with EQ and DRC | Linear - Linear - Amplifiers - Audio - TAS5707APHPR | Audio Amplifiers | 20.6W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 8 to 24 volts | 24 to 8 volts | 8 to 24 volts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | HTQFP EP | 48-PowerTQFP | QFP; 48-PowerTQFP | |
| Output Power | 20.6 watts | 20.6 watts | 20.6 watts | 20.6 watts |