20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC 64-HTQFP 0 to 85
20W 4Ch I2S Audio Amp, 24V Dual Supply, HTQFP, 3.2R Product overview: TAS5706PAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W, 24V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W, 24V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5706PAP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)
Audio Amplifiers 20W stereo Dig Audio Pwr Amp
IC AMP D DUAL/QUAD 20.6W 64HTQFP
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5706PAP | 742-TAS5706PAP | TAS5706PAP-ND | TAS5706PAP | TAS5706PAP | TAS5706PAP |
| Product Name | TAS5706 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC | Dual 20W 24V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | Tray | 64-PowerTQFP | QFP; 64-PowerTQFP | |||
| Features | Thermal Shutdown Protection |