Manufacturer: Texas Instruments
Win Source Part Number: 796335-TAS5706AEVM
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 10 V ~ 26 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TAS5706A
Max Output Power x Channels @ Load: 20.5W x 2 @ 8 Ohm
Family Name: TAS5706A
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): TAS5706BPAP; TAS5706BPAPR;
Introduction Date: January 14, 2010
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796335-TAS5706AEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5706AEVM |
| Supply Voltage (VS) | 10 to 26 volts |