Texas Instruments Dual 20W Audio Amplifier TAS5705PAPRG4

Description
20W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP64, 10 X 10 MM, GREEN, PLASTIC, HTQFP-64 Product overview: TAS5705PAPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5705PAPRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
20W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP64, 10 X 10 MM, GREEN, PLASTIC, HTQFP-64 Product overview: TAS5705PAPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5705PAPRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 20W Audio Amplifier - 742-TAS5705PAPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20W Audio Amplifier
742-TAS5705PAPRG4
Dual 20W Audio Amplifier 742-TAS5705PAPRG4
20W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP64, 10 X 10 MM, GREEN, PLASTIC, HTQFP-64 Product overview: TAS5705PAPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5705PAPRG4 can be used for catalog matching and distributor lookup.

20W, 2 CHANNEL, AUDIO AMPLIFIER, PQFP64, 10 X 10 MM, GREEN, PLASTIC, HTQFP-64 Product overview: TAS5705PAPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5705PAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TAS5705PAPRG4 - 1264136-TAS5705PAPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5705PAPRG4
1264136-TAS5705PAPRG4
Linear - Linear - Amplifiers - Audio - TAS5705PAPRG4 1264136-TAS5705PAPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1264136-TAS5705PAPRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1264136-TAS5705PAPRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TAS5705PAPRG4 1264136-TAS5705PAPRG4
Product Name Dual 20W Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5705PAPRG4
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data