20-W Stereo I2S Audio Power Amplifier (H/W Controlled) 64-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
IC AMP CLASS D STER 20W 64HTQFP
IC AMP CLASS D STER 20W 64HTQFP
Audio Amplifiers 20W stereo Dig Aud Pwr Amp
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5701PAPRG4 | TAS5701PAPRG4-ND | TAS5701PAPRG4 | TAS5701PAPRG4 | TAS5701PAPRG4 | TAS5701PAPRG4 |
| Product Name | TAS5701 20-W Stereo I2S Audio Power Amplifier (H/W Controlled) | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTQFP | 64-PowerTQFP | QFP; 64-PowerTQFP | 64-PowerTQFP | ||
| Features | Thermal Shutdown Protection |