20-W Stereo I2S Audio Power Amplifier (H/W Controlled) 64-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 796334-TAS5701PAP
Packaging: Tray
Type: Class D
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Depop, Digital Inputs, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 64-TQFP Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Family Name: TAS5701
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): TAS5701PAPR; TAS5701PAPRG4; TAS5701PAPG4;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
20W Class-D Audio Amp, 3 Ch, 18V Dual Supply, HTQFP Product overview: TAS5701PAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5701PAP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
IC AMP CLASS D STER 20W 64HTQFP
Audio Amplifiers 20W stereo Dig Audio Pwr Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5701PAP | 296-23625-ND | 796334-TAS5701PAP | 742-TAS5701PAP | TAS5701PAP | TAS5701PAP | TAS5701PAP |
| Product Name | TAS5701 20-W Stereo I2S Audio Power Amplifier (H/W Controlled) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5701PAP | Dual 20W 18V Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 21 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTQFP | 64-PowerTQFP | Tray | QFP; 64-PowerTQFP | 64-PowerTQFP | ||
| Features | Thermal Shutdown Protection |