Manufacturer: Texas Instruments
Win Source Part Number: 899064-TAS5634DDVR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5634
Categories: Integrated Circuits (ICs)
Case / Package: 44-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
300-W stereo, 600-W mono, 12- to 62-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5634DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5634DDVR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 600W 44HTSSOP
IC AMP D MONO/STER 600W 44HTSSOP
Audio Amplifiers 300-W Stereo / 600-W Mono HD Digital Input, 58V Class-D Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 600W 44HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 899064-TAS5634DDVR | TAS5634DDVR-ND | 742-TAS5634DDVR | TAS5634DDVR | TAS5634DDVR | TAS5634DDVR | TAS5634DDVR | TAS5634DDVR |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5634DDVR | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | Surface Mount | |||
| Features | Thermal Shutdown Protection |