Manufacturer: Texas Instruments
Win Source Part Number: 796333-TAS5632EVM
Series: PurePath HD
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TAS5632
Max Output Power x Channels @ Load: 250W x 2 @ 6 Ohm
Family Name: TAS5632EVM
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796333-TAS5632EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5632EVM |
| Output Power | 250 watts |