The TAS5631 is a high-performance PWM input class D amplifier designed to deliver up to 300W per channel in a stereo configuration and 600W in mono PBTL configuration. It features integrated feedback technology known as PurePath HD, which enhances audio quality by providing low total harmonic distortion (THD) of 0.03% at 1W into 4,Ѷ speakers and a signal bandwidth of up to 80 kHz, making it suitable for high-frequency content from HD sources. This amplifier supports multiple configurations, including stereo BTL, mono PBTL, and various single-ended outputs, allowing flexibility in design. It operates efficiently with a power stage efficiency greater than 88% and includes built-in self-protection features such as undervoltage, overtemperature, clipping, and short-circuit protection. The device is available in two thermally enhanced package options: a 64-pin HTQFP (PHD) and a 44-pin PSOP3 (DKD), both designed for effective thermal management. Engineers considering the TAS5631 for their projects will find it suitable for applications such as AV receivers, mini combo systems, DVD receivers, and active speakers, particularly where high power and audio fidelity are required.
PWM input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70
PWM input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70 Product overview: TAS5631PHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5631PHDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 600W 64HTQFP
IC AMP D MONO/STER 600W 64HTQFP
Audio Amplifiers PWM inp 300W Stereo
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5631PHDR | 742-TAS5631PHDR | 296-25266-2-ND | TAS5631PHDR | TAS5631PHDR | TAS5631PHDR | TAS5631PHDR |
| Product Name | TAS5631 PWM input 300W Stereo class D amplifier with integrated feedback | 300W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tape and Reel | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||||
| Features | Thermal Shutdown Protection |