PWM input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 796332-TAS5631DKDR
Series: PurePath HD
Packaging: Reel package
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 52.5 V
Max Output Power x Channels @ Load: 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Family Name: TAS5631
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5631PHDR; TAS5631PHD; TAS5631DKD; TAS5631BDKDR;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
PWM input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70 Product overview: TAS5631DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5631DKDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 600W 44HSSOP
Audio Amplifiers PWM input 300W Stereo class D amp
IC AMP D MONO/STER 600W 44HSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5631DKDR | 796332-TAS5631DKDR | 742-TAS5631DKDR | 296-24843-2-ND | TAS5631DKDR | TAS5631DKDR | TAS5631DKDR | TAS5631DKDR |
| Product Name | TAS5631 PWM input 300W Stereo class D amplifier with integrated feedback | Linear - Linear - Amplifiers - Audio - TAS5631DKDR | 300W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 25 to 52.5 volts | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | ||||
| Output Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class D | Class D | Class D |