PWM input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70
300-W stereo, 400-W mono, 25- to 52.5-V supply, PWM input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5631BPHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5631BPHD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264130-TAS5631BPHD
Packaging: Tray
Type: Class D
Mounting Style: SMD
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Alternative Parts (Cross-Reference): TAS5631BPHDR; TAS5631BDKD; TAS5631BDKDR; TAS5631BPHD;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5631B
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
Supply Voltage (V): 25V ~ 52.5V
Max Output Power x Channels at Load: 600W x 1 at 2Ohm; 300W x 2 at 4Ohm
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 600W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers PWM input 300W Stereo class D amp
IC AMP D MONO/STER 600W 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5631BPHD | 742-TAS5631BPHD | 1264130-TAS5631BPHD | 296-32728-ND | TAS5631BPHD | TAS5631BPHD | TAS5631BPHD | TAS5631BPHD |
| Product Name | TAS5631B PWM input 300W Stereo class D amplifier with integrated feedback | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5631BPHD | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 25 to 52.5 volts | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | HSSOP,HTQFP | Bulk | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | |||
| RoHS Compliant | RoHS | RoHS |