PWM input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264129-TAS5631BDKDR
Series: PurePath HD
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 52.5 V
Max Output Power x Channels @ Load: 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5631BPHDR; TAS5631BDKD; TAS5631BDKDR; TAS5631BPHD;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
300-W stereo, 400-W mono, 25- to 52.5-V supply, PWM input Class-D audio amplifier 44-HSSOP 0 to 70 Product overview: TAS5631BDKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5631BDKDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Audio Amplifiers PWM Inp 300W Stereo class D amp
IC AMP D MONO/STER 600W 44HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 600W 44HSSOP
IC AMP D MONO/STER 600W 44HSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TAS5631BDKDR | 1264129-TAS5631BDKDR | 742-TAS5631BDKDR | 296-30029-2-ND | TAS5631BDKDR | TAS5631BDKDR | TAS5631BDKDR | TAS5631BDKDR | TAS5631BDKDR |
| Product Name | TAS5631B PWM input 300W Stereo class D amplifier with integrated feedback | Linear - Linear - Amplifiers - Audio - TAS5631BDKDR | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 25 to 52.5 volts | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | HSSOP,HTQFP | Tape and Reel | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | Surface Mount | |||
| Output Power | 600 watts | 600 watts | 600 watts | 600 watts |