Analog input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Analog input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70 Product overview: TAS5630PHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630PHDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145321-TAS5630PHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 25 V to 52.5 V
Alternative Parts (Cross-Reference): TAS5630DKDR; TAS5630PHD; TAS5630PHDR; TAS5630DKD;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC AMP D MONO/STER 600W 64HTQFP
Audio Amplifiers Ana Inp 300W Stereo class D amp
IC AMP D MONO/STER 600W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 600W 64HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TAS5630PHDR | 296-25174-6-ND | 742-TAS5630PHDR | 145321-TAS5630PHDR | TAS5630PHDR | TAS5630PHDR | TAS5630PHDR | TAS5630PHDR | TAS5630PHDR |
| Product Name | TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback | Audio Amplifiers | 300W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5630PHDR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 25 to 52.5 volts | 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | 25 to 52.5 volts | ||||
| Output Power | 600 watts | 600 watts | 600 watts | 600 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |