Manufacturer: Texas Instruments
Win Source Part Number: 796331-TAS5630PHD2EV
Series: PurePath HD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 50 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TAS5630
Max Output Power x Channels @ Load: 607W x 1 @ 2 Ohm; 318W x 2 @ 4 Ohm
Family Name: TAS5630
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 14, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796331-TAS5630PHD2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5630PHD2EVM |
| Supply Voltage (VS) | 25 to 50 volts |