Analog input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264127-TAS5630PHD
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TAS5630DKDR; TAS5630PHDR; TAS5630DKD;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Analog input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70 Product overview: TAS5630PHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630PHD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers Ana Inp 300W Stereo class D amp
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 600W 64HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5630PHD | 1264127-TAS5630PHD | 742-TAS5630PHD | TAS5630PHD-ND | TAS5630PHD | TAS5630PHD | TAS5630PHD |
| Product Name | TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback | Linear - Linear - Amplifiers - Audio - TAS5630PHD | 300W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 25 to 52.5 volts | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Tray | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad |