Texas Instruments TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback TAS5630DKDR

Description
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Request a Quote Datasheet
Description
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback - TAS5630DKDR - Texas Instruments
Dallas, TX, United States
TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback
TAS5630DKDR
TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback TAS5630DKDR
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70

Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5630DKDR - 1264126-TAS5630DKDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5630DKDR
1264126-TAS5630DKDR
Linear - Linear - Amplifiers - Audio - TAS5630DKDR 1264126-TAS5630DKDR
Manufacturer: Texas Instruments Win Source Part Number: 1264126-TAS5630DKDR Series: PurePath HD Packaging: Reel - TR Type: Class D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Operating Supply Voltage: 25 V ~ 52.5 V Max Output Power x Channels @ Load: 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm Family Name: TAS5630 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 44-HSSOP Alternative Parts (Cross-Reference): TAS5630PHD; TAS5630PHDR; TAS5630DKD; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1264126-TAS5630DKDR
Series: PurePath HD
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 52.5 V
Max Output Power x Channels @ Load: 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Family Name: TAS5630
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5630PHD; TAS5630PHDR; TAS5630DKD;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-24624-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-24624-2-ND
Audio Amplifiers 296-24624-2-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Buy Now Datasheet
300W Audio Amplifier - 742-TAS5630DKDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W Audio Amplifier
742-TAS5630DKDR
300W Audio Amplifier 742-TAS5630DKDR
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70 Product overview: TAS5630DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630DKDR can be used for catalog matching and distributor lookup.

Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70 Product overview: TAS5630DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630DKDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TAS5630DKDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5630DKDR
Audio Amplifiers TAS5630DKDR
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5630DKDR
Audio Amplifiers TAS5630DKDR
Audio Amplifiers Ana input 300W Stereo class D amp

Audio Amplifiers Ana input 300W Stereo class D amp

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5630DKDR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5630DKDR
IC AMP D MONO/STER 600W 44HSSOP

IC AMP D MONO/STER 600W 44HSSOP

Supplier's Site
Linear - Amplifiers - Audio - TAS5630DKDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5630DKDR
Linear - Amplifiers - Audio TAS5630DKDR
IC AMP D MONO/STER 600W 44HSSOP

IC AMP D MONO/STER 600W 44HSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number TAS5630DKDR 1264126-TAS5630DKDR 296-24624-2-ND 742-TAS5630DKDR TAS5630DKDR TAS5630DKDR TAS5630DKDR TAS5630DKDR
Product Name TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback Linear - Linear - Amplifiers - Audio - TAS5630DKDR Audio Amplifiers 300W Audio Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Standards and Certifications RoHS
Supply Voltage (VS) 25 to 52.5 volts 25 to 52.5 volts 52.5 volts 25 to 52.5 volts 52.5 to 25 volts
Output Power 600 watts 600 watts 600 watts 600 watts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data

Similar Products

LM4811 LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode - LM4811MM/NOPB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type VSSOP
View Details
11 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LMH6715QML-SP Dual Wideband Video Op Amp - 5962F0254701VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details