Analog input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
300-W stereo, 400-W mono, 25- to 52.5-V supply, analog input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5630BPHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630BPHD can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 480W 64HTQFP
AMP, STEREO, CLASS D, 300W, 50V, 64QFP; Output Power:300W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10.8V to 13.2V; Amplifier Case Style:HTQFP; No. of Pins:64Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers 300W Stereo Class D Audio Amp
IC AMP D MONO/STER 480W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 480W 64HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TAS5630BPHD | 296-34190-5-ND | 742-TAS5630BPHD | TAS5630BPHD | 29AH7764 | TAS5630BPHD | TAS5630BPHD | TAS5630BPHD | TAS5630BPHD |
| Product Name | TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Amp, Stereo, Class D, 300W, 50V, 64Qfp; Output Power Texas Instruments | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Package Type | HSSOP,HTQFP | 64-TQFP Exposed Pad | Rail/Tube | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | Surface Mount | |||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 25 to 52.5 volts | 52.5 volts | 52.5 to 25 volts | 25 to 52.5 volts | |||||
| Output Power | 480 watts | 480 watts | 480 watts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |