Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP T/R Product overview: TAS5630BDKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630BDKDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081912-TAS5630BDKDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 480W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 25 V to 52.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC AMP D MONO/STER 480W 44HSSOP
IC AMP D MONO/STER 480W 44HSSOP
IC AMP D MONO/STER 480W 44HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5630BDKDR | 296-29894-2-ND | 742-TAS5630BDKDR | 081912-TAS5630BDKDR | TAS5630BDKDR | TAS5630BDKDR | TAS5630BDKDR | TAS5630BDKDR |
| Product Name | TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback | Audio Amplifiers | 480W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5630BDKDR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Package Type | HSSOP,HTQFP | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; 44-HSSOP | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 25 to 52.5 volts | 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | 25 to 52.5 volts | |||
| Output Power | 480 watts | 480 watts | 480 watts | 480 watts |