Texas Instruments TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback TAS5630BDKD

Description
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Request a Quote
Description
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAS5630B is a high-performance analog input class D amplifier designed to deliver up to 300W per channel in stereo mode or 400W in mono PBTL configuration, suitable for driving 4,Ѷ to 8,Ѷ speakers from a single 50V supply. It features Texas Instruments' PurePath HD technology, which integrates closed-loop feedback to achieve low total harmonic distortion (THD) of 0.03% at 1W output, ensuring high fidelity audio reproduction across a bandwidth of up to 80 kHz. The amplifier supports multiple configurations, including stereo BTL, mono PBTL, and single-ended outputs, making it versatile for various applications such as active speakers and AV receivers. It also includes built-in protection mechanisms for undervoltage, overtemperature, and short-circuit conditions, along with EMI compliance when used with recommended designs. The device is available in a 44-pin PSOP3 package, requiring external heatsinking for optimal thermal management.

Datasheet Summary
Powered by GS/AI

The TAS5630B is a high-performance analog input class D amplifier designed to deliver up to 300W per channel in stereo mode or 400W in mono PBTL configuration, suitable for driving 4,Ѷ to 8,Ѷ speakers from a single 50V supply. It features Texas Instruments' PurePath HD technology, which integrates closed-loop feedback to achieve low total harmonic distortion (THD) of 0.03% at 1W output, ensuring high fidelity audio reproduction across a bandwidth of up to 80 kHz. The amplifier supports multiple configurations, including stereo BTL, mono PBTL, and single-ended outputs, making it versatile for various applications such as active speakers and AV receivers. It also includes built-in protection mechanisms for undervoltage, overtemperature, and short-circuit conditions, along with EMI compliance when used with recommended designs. The device is available in a 44-pin PSOP3 package, requiring external heatsinking for optimal thermal management.

Suppliers

Company
Product
Description
Supplier Links
TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback - TAS5630BDKD - Texas Instruments
Dallas, TX, United States
TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback
TAS5630BDKD
TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback TAS5630BDKD
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70

Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70

Buy Now Datasheet
Audio Amplifiers - 296-34189-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-34189-5-ND
Audio Amplifiers 296-34189-5-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Buy Now Datasheet
Audio Amplifier - 742-TAS5630BDKD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TAS5630BDKD
Audio Amplifier 742-TAS5630BDKD
300-W stereo, 400-W mono, 25- to 52.5-V supply, analog input Class-D audio amplifier 44-HSSOP 0 to 70 Product overview: TAS5630BDKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630BDKD can be used for catalog matching and distributor lookup.

300-W stereo, 400-W mono, 25- to 52.5-V supply, analog input Class-D audio amplifier 44-HSSOP 0 to 70 Product overview: TAS5630BDKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630BDKD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TAS5630BDKD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5630BDKD
Linear - Amplifiers - Audio TAS5630BDKD
IC AMP D MONO/STER 480W 44HSSOP

IC AMP D MONO/STER 480W 44HSSOP

Supplier's Site Datasheet
Audio Amplifiers - TAS5630BDKD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5630BDKD
Audio Amplifiers TAS5630BDKD
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5630BDKD
Integrated Circuits (ICs) - Linear - Amplifiers TAS5630BDKD
IC AMP D MONO/STER 480W 44HSSOP

IC AMP D MONO/STER 480W 44HSSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5630BDKD
Audio Amplifiers TAS5630BDKD
Audio Amplifiers Ana Inp 300W Stereo class D amp

Audio Amplifiers Ana Inp 300W Stereo class D amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number TAS5630BDKD 296-34189-5-ND 742-TAS5630BDKD TAS5630BDKD TAS5630BDKD TAS5630BDKD TAS5630BDKD
Product Name TAS5630B Analog input 300W Stereo class D amplifier with integrated feedback Audio Amplifiers Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Package Type HSSOP,HTQFP "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" Rail/Tube SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad 44-BSSOP (0.433, 11.00mm Width) Exposed Pad
Features Thermal Shutdown Protection
Supply Voltage (VS) 25 to 52.5 volts 52.5 volts 25 to 52.5 volts 52.5 to 25 volts
Output Power 480 watts 480 watts 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Audio Amplifier - 742-LM4850LD - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Package Type Bulk
View Details
3 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details