Texas Instruments TAS5624A 150W Stereo/300W Mono PurePath HD Digital-Input Power Stage TAS5624ADDVR

Description
150W Stereo/300W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 70
Request a Quote Datasheet
Description
150W Stereo/300W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5624A 150W Stereo/300W Mono PurePath HD Digital-Input Power Stage - TAS5624ADDVR - Texas Instruments
Dallas, TX, United States
TAS5624A 150W Stereo/300W Mono PurePath HD Digital-Input Power Stage
TAS5624ADDVR
TAS5624A 150W Stereo/300W Mono PurePath HD Digital-Input Power Stage TAS5624ADDVR
150W Stereo/300W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 70

150W Stereo/300W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5624ADDVR - 1105493-TAS5624ADDVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5624ADDVR
1105493-TAS5624ADDVR
Linear - Linear - Amplifiers - Audio - TAS5624ADDVR 1105493-TAS5624ADDVR
Manufacturer: Texas Instruments Win Source Part Number: 1105493-TAS5624ADDVR Packaging: Reel - TR Type: Class D Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 400W x 1 @ 1.5 Ohm; 200W x 2 @ 3 Ohm Family Name: TAS5624A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-HTSSOP Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad Supply Voltage - Operating: 12 V to 38 V Alternative Parts (Cross-Reference): TAS5624ADDV; Introduction Date: May 25, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1105493-TAS5624ADDVR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 400W x 1 @ 1.5 Ohm; 200W x 2 @ 3 Ohm
Family Name: TAS5624A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 12 V to 38 V
Alternative Parts (Cross-Reference): TAS5624ADDV;
Introduction Date: May 25, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
HTSSOP Audio Amplifier - 742-TAS5624ADDVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Audio Amplifier
742-TAS5624ADDVR
HTSSOP Audio Amplifier 742-TAS5624ADDVR
150-W stereo, 400-W mono, 12- to 38-V, PWM input Class-D audio amplifier w/ thermal enhancement 44-HTSSOP 0 to 70 Product overview: TAS5624ADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5624ADDVR can be used for catalog matching and distributor lookup.

150-W stereo, 400-W mono, 12- to 38-V, PWM input Class-D audio amplifier w/ thermal enhancement 44-HTSSOP 0 to 70 Product overview: TAS5624ADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5624ADDVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-36734-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36734-2-ND
Audio Amplifiers 296-36734-2-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP

Buy Now Datasheet
Audio Amplifiers - TAS5624ADDVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5624ADDVR
Audio Amplifiers TAS5624ADDVR
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP

Buy Now
Linear - Amplifiers - Audio - TAS5624ADDVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5624ADDVR
Linear - Amplifiers - Audio TAS5624ADDVR
IC AMP D MONO/STER 400W 44HTSSOP

IC AMP D MONO/STER 400W 44HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5624ADDVR
Audio Amplifiers TAS5624ADDVR
Audio Amplifiers 150W St/300W Mono HD Dig-In Pwr Stage

Audio Amplifiers 150W St/300W Mono HD Dig-In Pwr Stage

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5624ADDVR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5624ADDVR
IC AMP D MONO/STER 400W 44HTSSOP

IC AMP D MONO/STER 400W 44HTSSOP

Supplier's Site
Audio Amplifiers - TAS5624ADDVR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TAS5624ADDVR
Audio Amplifiers TAS5624ADDVR
IC AMP D MONO/STER 400W 44HTSSOP

IC AMP D MONO/STER 400W 44HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TAS5624ADDVR 1105493-TAS5624ADDVR 742-TAS5624ADDVR 296-36734-2-ND TAS5624ADDVR TAS5624ADDVR TAS5624ADDVR TAS5624ADDVR TAS5624ADDVR
Product Name TAS5624A 150W Stereo/300W Mono PurePath HD Digital-Input Power Stage Linear - Linear - Amplifiers - Audio - TAS5624ADDVR HTSSOP Audio Amplifier Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type HTSSOP SSOP; SOP; TSSOP; 44-HTSSOP Tape and Reel "44-PowerTSSOP (0.244"", 6.20mm Width)" SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) 44-PowerTSSOP (0.244, 6.20mm Width) Surface Mount
Supply Voltage (VS) 12 to 38 volts 12 to 38 volts 12 to 38 volts 38 to 12 volts
Output Power 400 watts 400 watts 400 watts 400 watts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data