150W Stereo/300W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
150-W stereo, 400-W mono, 12- to 38-V, PWM input Class-D audio amplifier w/ thermal enhancement 44-HTSSOP 0 to 70 Product overview: TAS5624ADDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5624ADDV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264123-TAS5624ADDV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC AMP D MONO/STER 400W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 150W St/300W Mono HD Dig-In Pwr Stage
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5624ADDV | 296-30496-5-ND | 742-TAS5624ADDV | 1264123-TAS5624ADDV | TAS5624ADDV | TAS5624ADDV | TAS5624ADDV |
| Product Name | TAS5624A 150W Stereo/300W Mono PurePath HD Digital-Input Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5624ADDV | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 12 to 38 volts | 12 volts | 38 to 12 volts | 12 to 38 volts | |||
| Output Power | 400 watts | 400 watts |